Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4525FSETRT
SC4525FSETRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC4525FSETRT Datasheet
History Price: $1.59000
In Stock: 38500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4525FSETRT vs SC4501MSETRT
Part No
SC4525FSETRT
SC4501MSETRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, SEPIC
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
1.4V
Voltage - Input (Max)
18V
16V
Voltage - Output (Min/Fixed)
1V
1.4V
Voltage - Output (Max)
16.74V
32V
Current - Output
3A
2A (Switch)
Frequency - Switching
350kHz
1.5MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-MSOP-EP