SC4525ESETRT-A0
SC4525ESETRT-A0
Obsolete
Description:  IC REG BUCK ADJ 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 7400
SC4525ESETRT-A0 vs SC4525DSETRT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
28V
18V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
28V
16.74V
Current - Output
3A
3A
Frequency - Switching
200kHz ~ 2MHz
350kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOIC, EDP