Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4524SETRT
SC4524SETRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC4524SETRT Datasheet
History Price: Obsolete
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4524SETRT vs SC4620MLTRT
Part No
SC4524SETRT
SC4620MLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.8V
2.3V
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
1V
0.5V
Voltage - Output (Max)
27V
5.5V
Current - Output
2A
2.5A
Frequency - Switching
1.4MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-SOIC, EDP
20-MLPQ (4x4)