SC4524SETRT
SC4524SETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4524SETRT Datasheet
History Price: Obsolete
In Stock: 39700
SC4524SETRT vs SC4503WLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.8V
2.5V
Voltage - Input (Max)
30V
20V
Voltage - Output (Min/Fixed)
1V
2.5V
Voltage - Output (Max)
27V
27V
Current - Output
2A
1.4A (Switch)
Frequency - Switching
1.4MHz
1.3MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-MLPD-W (2x2)