SC4524DSETRT
SC4524DSETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 46400
SC4524DSETRT vs SC4501MSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, SEPIC
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
1.4V
Voltage - Input (Max)
18V
16V
Voltage - Output (Min/Fixed)
1V
1.4V
Voltage - Output (Max)
17.28V
32V
Current - Output
2A
2A (Switch)
Frequency - Switching
200kHz ~ 2MHz
1.5MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-MSOP-EP