SC4519ASETRT
SC4519ASETRT
Obsolete
Description:  IC REG SW 600KHZ 3A STP DN 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 16500
SC4519ASETRT vs SC4518ISTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.4V
3V
Voltage - Input (Max)
24V
16V
Voltage - Output (Min/Fixed)
0.8V
1.2V
Voltage - Output (Max)
20.4V
13.6V
Current - Output
3A
2A
Frequency - Switching
600kHz
600kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-SOIC, EDP