Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4503WLTRT
SC4503WLTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 1.4A 8MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC4503WLTRT Datasheet
History Price: Obsolete
In Stock: 29900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4503WLTRT vs SC4624AMLTRT
Part No
SC4503WLTRT
SC4624AMLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.3V
Voltage - Input (Max)
20V
5.5V
Voltage - Output (Min/Fixed)
2.5V
0.5V
Voltage - Output (Max)
27V
5.5V
Current - Output
1.4A (Switch)
4A
Frequency - Switching
1.3MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-MLPD-W (2x2)
20-MLPQ (4x4)