Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4502HMLTRT
SC4502HMLTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 1.4A 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC4502HMLTRT Datasheet
History Price: Obsolete
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4502HMLTRT vs SC4626LSKTRT
Part No
SC4502HMLTRT
SC4626LSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.4V
2.9V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
1.4V
1.8V
Voltage - Output (Max)
40V
-
Current - Output
1.4A (Switch)
1A
Frequency - Switching
1.5MHz
2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
10-MLPD (3x3)
SOT-23-5