SC4502HMLTRT
SC4502HMLTRT
Obsolete
Description:  IC REG BOOST ADJ 1.4A 10MLPD
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 36600
SC4502HMLTRT vs SC4524SETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.4V
2.8V
Voltage - Input (Max)
16V
30V
Voltage - Output (Min/Fixed)
1.4V
1V
Voltage - Output (Max)
40V
27V
Current - Output
1.4A (Switch)
2A
Frequency - Switching
1.5MHz
1.4MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-MLPD (3x3)
8-SOIC, EDP