Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4502HMLTRT
SC4502HMLTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 1.4A 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC4502HMLTRT Datasheet
History Price: Obsolete
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4502HMLTRT vs SC4505MLTRT
Part No
SC4502HMLTRT
SC4505MLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.4V
2.6V
Voltage - Input (Max)
16V
12V
Voltage - Output (Min/Fixed)
1.4V
2.6V
Voltage - Output (Max)
40V
36V (Switch)
Current - Output
1.4A (Switch)
700mA
Frequency - Switching
1.5MHz
1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
16-MLPQ (3x3)