☰
SC4501MSETRT
SC4501MSETRT
Obsolete
Description:  IC REG BOOST ADJUSTABLE 2A 8MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 38060
SC4501MSETRT vs SC4525CSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.4V
3V
Voltage - Input (Max)
16V
28V
Voltage - Output (Min/Fixed)
1.4V
1V
Voltage - Output (Max)
32V
26.88V
Current - Output
2A (Switch)
3A
Frequency - Switching
1.5MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-MSOP-EP
8-SOIC, EDP