Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Semtech Corporation SC427MLTRT
SC427MLTRT
Obsolete
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG DL BUCK/LNR 1MHZ 32MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC427MLTRT Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC427MLTRT vs SC427MLTRC
Part No
SC427MLTRT
SC427MLTRC
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Semtech Corporation
Semtech Corporation
Series
EcoSpeed, SmartDrive
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
1MHz
1MHz
Voltage/Current - Output 1
Adj, 10A
Adj, 10A
Voltage/Current - Output 2
5V, 200mA
5V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
32-MLPQ (5x5)