SC4212LMMLTRC
SC4212LMMLTRC
Discontinued
Description:  IC REG LIN POS ADJ 1A 8MLPD
Manufacturer:  Semtech Corporation
History Price: Discontinued at Digi-Key
In Stock: 9200
SC4212LMMLTRC vs SC4211STRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
0.5V
Voltage - Output (Max)
5V
5.5V
Voltage Dropout (Max)
0.15V @ 1A
0.5V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
2 mA
3 mA
PSRR
80dB ~ 26dB (100Hz ~ 1MHz)
-
Control Features
Enable, Power Good, Soft Start
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-MLPD (3x3)
8-SOIC, EDP