Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Semtech Corporation SC4211STRT
SC4211STRT
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 1A 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC4211STRT Datasheet
History Price: Obsolete
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4211STRT vs SC4217MTRT-A0
Part No
SC4211STRT
SC4217MTRT-A0
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.5V
1.24V
Voltage - Output (Max)
5.5V
5V
Voltage Dropout (Max)
0.5V @ 1A
0.6V @ 3A
Current - Output
1A
3A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
3 mA
1.75 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
8-SOIC, EDP
TO-263-5