SC414MLTRT
SC414MLTRT
Obsolete
Description:  IC REG DL BUCK/LNR SYNC 28MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC414MLTRT Datasheet
History Price: $5.25000
In Stock: 5500
SC414MLTRT vs SC418ULTRT
Series
SmartDrive
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
1MHz
1MHz
Voltage/Current - Output 1
Adj, 6A
Controller
Voltage/Current - Output 2
5V, 150mA
0.75V ~ 5.25V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
28-MLPQ (4x4)
20-MLPQ-UT (3x3)