SC2664MSTRT
SC2664MSTRT
Obsolete
Description:  IC PWM CTLR 8MSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2664MSTRT Datasheet
History Price: Obsolete
In Stock: 16200
SC2664MSTRT vs SC2544TSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 28V
Frequency - Switching
-
100kHz ~ 300kHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP