Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2664
SC2664
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC PWM CTLR 8MSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC2664 Datasheet
History Price: Obsolete
In Stock: 35100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2664 vs SC2434SWTRT
Part No
SC2664
SC2434SWTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
PWM Signal
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
3
Output Phases
-
3
Voltage - Supply (Vcc/Vdd)
-
10V ~ 14V
Frequency - Switching
-
300kHz ~ 1.5MHz
Duty Cycle (Max)
-
47%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control, Phase Control, Power Good
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC