SC2612ESTRT
SC2612ESTRT
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2612ESTRT Datasheet
History Price: Obsolete
In Stock: 10700
SC2612ESTRT vs SC2608ASTRT-A0
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15V
4.5V ~ 14V
Frequency - Switching
500kHz
250kHz
Duty Cycle (Max)
80%
85%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Enable, Phase Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO