Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2612ESTRT
SC2612ESTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC2612ESTRT Datasheet
History Price: Obsolete
In Stock: 10700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2612ESTRT vs SC2446AITSTRT
Part No
SC2612ESTRT
SC2446AITSTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15V
4.7V ~ 16V
Frequency - Switching
500kHz
500kHz
Duty Cycle (Max)
80%
88%
Synchronous Rectifier
Yes
No
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP