Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2608BSTRT
SC2608BSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC2608BSTRT Datasheet
History Price: Obsolete
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2608BSTRT vs SC2450ISWTRT
Part No
SC2608BSTRT
SC2450ISWTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4V ~ 14V
8.5V ~ 30V
Frequency - Switching
250kHz
135kHz ~ 1MHz
Duty Cycle (Max)
85%
45%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Soft Start
Enable, Phase Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
28-SO