SC2608BSTRT
SC2608BSTRT
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2608BSTRT Datasheet
History Price: Obsolete
In Stock: 48500
SC2608BSTRT vs SC2441ATETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4V ~ 14V
1.8V ~ 20V
Frequency - Switching
250kHz
Up to 1MHz
Duty Cycle (Max)
85%
90%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SO
28-TSSOP