SC2608ASTRT-A0
SC2608ASTRT-A0
Obsolete
Description:  IC REG CTLR BUCK 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 36300
SC2608ASTRT-A0 vs SC284AQWLTRT-A0
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
-
Frequency - Switching
250kHz
-
Duty Cycle (Max)
85%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO
-