SC2604MSTRT
SC2604MSTRT
Obsolete
Description:  IC REG CTRLR BOOST 8MSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2604MSTRT Datasheet
History Price: Obsolete
In Stock: 43000
SC2604MSTRT vs SC2621IMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
4V ~ 16V
Frequency - Switching
400kHz
500kHz
Duty Cycle (Max)
90%
97%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
14-SOIC