Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2604MSTRT
SC2604MSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 8MSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC2604MSTRT Datasheet
History Price: Obsolete
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2604MSTRT vs SC24413QULTRC
Part No
SC2604MSTRT
SC24413QULTRC
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
-
Frequency - Switching
400kHz
-
Duty Cycle (Max)
90%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
8-MSOP
-