Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC24613ULTRC
SC24613ULTRC
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC CONTROLLER TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC24613ULTRC Datasheet
History Price: Obsolete
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC24613ULTRC vs SC2542TETRT
Part No
SC24613ULTRC
SC2542TETRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
6.5V ~ 28V
Frequency - Switching
-
100kHz ~ 300kHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
28-TSSOP-EDP