Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2442HITSTRT
SC2442HITSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 24TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC2442HITSTRT Datasheet
History Price: Obsolete
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2442HITSTRT vs SC24613ULTRC
Part No
SC2442HITSTRT
SC24613ULTRC
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
2
-
Output Phases
2
-
Voltage - Supply (Vcc/Vdd)
4.75V ~ 36V
-
Frequency - Switching
100kHz ~ 1.1MHz
-
Duty Cycle (Max)
94%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
24-TSSOP
-