SC2441ITSTRT
SC2441ITSTRT
Obsolete
Description:  IC REG CTRLR BUCK 28TSSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 39900
SC2441ITSTRT vs SC2621STRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 15V
4V ~ 16V
Frequency - Switching
Up to 1MHz
500kHz
Duty Cycle (Max)
90%
97%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Current Limit, Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
14-SOIC