☰
SC2308BSTRT
SC2308BSTRT
Obsolete
Description:  IC REG 8SOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2308BSTRT Datasheet
History Price: Obsolete
In Stock: 28000
SC2308BSTRT vs SC2608ASTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 14V
Frequency - Switching
-
250kHz
Duty Cycle (Max)
-
85%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Phase Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SO