Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC192IMLTRT
SC192IMLTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 700MA 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC192IMLTRT Datasheet
History Price: $1.56940
In Stock: 13900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC192IMLTRT vs SC185EULTRT
Part No
SC192IMLTRT
SC185EULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.9V
Voltage - Input (Max)
7V
5.5V
Voltage - Output (Min/Fixed)
0.75V
1.2V
Voltage - Output (Max)
7V
-
Current - Output
700mA
4A
Frequency - Switching
750kHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
16-MLPQ-UT (3x3)