SC191AWLTRT
SC191AWLTRT
Obsolete
Description:  IC REG BUCK 1.2V 330MA 8MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC191AWLTRT Datasheet
History Price: Obsolete
In Stock: 32800
SC191AWLTRT vs SC171MLTRT
Series
-
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.2V
0.75V
Voltage - Output (Max)
-
5.23V
Current - Output
330mA
1A
Frequency - Switching
1MHz
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN
10-VFDFN Exposed Pad
Supplier Device Package
8-MLPD (2.3x2.3)
10-MLPD (3x3)