SC190CIMLTRT
SC190CIMLTRT
Not For New Designs
Description:  IC REG BUCK PROG 300MA 10MLP
Manufacturer:  Semtech Corporation
History Price: $1.40980
In Stock: 1700
SC190CIMLTRT vs SC171MLTRT
Series
-
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V, 2.6V, 2.7V, 2.8V
0.75V
Voltage - Output (Max)
-
5.23V
Current - Output
300mA
1A
Frequency - Switching
1MHz
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
10-MLPD (3x3)