Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC189EULTRT
SC189EULTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 1.28V 1.5A 6MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC189EULTRT Datasheet
History Price: Obsolete
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC189EULTRT vs SC190CIMLTRT
Part No
SC189EULTRT
SC190CIMLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.28V
2.5V, 2.6V, 2.7V, 2.8V
Voltage - Output (Max)
-
-
Current - Output
1.5A
300mA
Frequency - Switching
2.5MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
10-MLP (3x3)