SC189BULTRT
SC189BULTRT
Not For New Designs
Description:  IC REG BUCK 1.1V 1.5A 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC189BULTRT Datasheet
History Price: $0.47600
In Stock: 23000
SC189BULTRT vs SC194AMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.1V
1.75V, 1.8V, 1.85V, 1.9V
Voltage - Output (Max)
-
-
Current - Output
1.5A
1A
Frequency - Switching
2.5MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
10-MLP (3x3)