SC189BSKTRT
SC189BSKTRT
Not For New Designs
Description:  IC REG BUCK 1.1V 1.5A SOT23-5
Manufacturer:  Semtech Corporation
Datasheet:   SC189BSKTRT Datasheet
History Price: $0.46200
In Stock: 41900
SC189BSKTRT vs SC191AWLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.1V
1.2V
Voltage - Output (Max)
-
-
Current - Output
1.5A
330mA
Frequency - Switching
2.5MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-WFDFN
Supplier Device Package
SOT-23-5
8-MLPD (2.3x2.3)