Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC189AULTRT
SC189AULTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 1V 1.5A 6MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC189AULTRT Datasheet
History Price: $0.51800
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC189AULTRT vs SC185LULTRT
Part No
SC189AULTRT
SC185LULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
2.5V
Voltage - Output (Max)
-
-
Current - Output
1.5A
4A
Frequency - Switching
2.5MHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
16-MLPQ-UT (3x3)