SC186ULTRT
SC186ULTRT
Not For New Designs
Description:  IC REG BUCK ADJ/PROG 4A 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC186ULTRT Datasheet
History Price: $2.83000
In Stock: 17500
SC186ULTRT vs SC192IMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
5.5V
7V
Voltage - Output (Min/Fixed)
0.8V (0.8V ~ 3.3V)
0.75V
Voltage - Output (Max)
5.5V
7V
Current - Output
4A
700mA
Frequency - Switching
1.5MHz
750kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
16-MLPQ-UT (3x3)
10-MLPD (3x3)