Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC186ULTRT
SC186ULTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/PROG 4A 16MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC186ULTRT Datasheet
History Price: $2.83000
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC186ULTRT vs SC189NULTRT
Part No
SC186ULTRT
SC189NULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V (0.8V ~ 3.3V)
2V
Voltage - Output (Max)
5.5V
-
Current - Output
4A
1.5A
Frequency - Switching
1.5MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN Exposed Pad
6-UFDFN Exposed Pad
Supplier Device Package
16-MLPQ-UT (3x3)
6-MLPD-UT (2x2)