S9S08DN60F2VLF
S9S08DN60F2VLF
Active
Description:  IC MCU 8BIT 60KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $6.65766
In Stock: 26520
S9S08DN60F2VLF vs S9S12ZVL16F0MLCR
Series
S08
S12 MagniV
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
S08
S12Z
Core Size
8-Bit
16-Bit
Speed
40MHz
32MHz
Connectivity
I2C, LINbus, SCI, SPI
I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals
LVD, POR, PWM, WDT
LVD, POR, PWM, WDT
Number of I/O
39
19
Program Memory Size
60KB (60K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
128 x 8
RAM Size
2K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
5.5V ~ 18V
Data Converters
A/D 16x12b
A/D 6x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-LQFP
Supplier Device Package
48-LQFP (7x7)
32-LQFP (7x7)