Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Epson Electronics S2D13782F00A100
S2D13782F00A100
Active
Linear - Video Processing
Description:
IC VIDEO GRAPHIC CNTL 100QFP
Manufacturer:
Epson Electronics
Datasheet:
S2D13782F00A100 Datasheet
History Price: Active
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S2D13782F00A100 vs S2D13P04F00A100
Part No
S2D13782F00A100
S2D13P04F00A100
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Epson Electronics
Epson Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
-
Interface
Applications
-
Video Display
Standards
-
NTSC, PAL
Control Interface
I2C, SPI
I2C, SPI
Voltage - Supply
1.65V ~ 3.6V
1.8V ~ 3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BFQFP
100-LQFP
Supplier Device Package
100-QFP (14x14)
100-QFP15 (14x14)