S-875065CUP-ACIT2U
S-875065CUP-ACIT2U
Active
Description:  IC REG LINEAR 5V 30MA SOT89-5
Manufacturer:  ABLIC Inc
History Price: $1.43000
In Stock: 17690
S-875065CUP-ACIT2U vs S-875258CUP-AHDT2U
Manufacturer
Series
S-87x
S-87x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
24V
Voltage - Output (Min/Fixed)
5V
5.2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 30mA
0.4V @ 30mA
Current - Output
30mA
30mA
Current - Quiescent (Iq)
8 μA
8 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Voltage Detection
Voltage Detection
Protection Features
Short Circuit, Shutdown
Short Circuit, Shutdown
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
SOT-89-5/6
Supplier Device Package
SOT-89-5
SOT-89-5