Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ ABLIC Inc S-8337AAAA-P8T1G
S-8337AAAA-P8T1G
Not For New Designs
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 8SON
Manufacturer:
ABLIC Inc
Datasheet:
S-8337AAAA-P8T1G Datasheet
History Price: $0.69300
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-8337AAAA-P8T1G vs S-8540A33FN-IAST2G
Part No
S-8337AAAA-P8T1G
S-8540A33FN-IAST2G
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
ABLIC Inc
ABLIC Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 6V
2.5V ~ 10V
Frequency - Switching
257.4kHz ~ 1.134MHz
600kHz
Duty Cycle (Max)
89%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Flat Lead
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SON (A) (2.9x2.8)
8-MSOP