S-8337AAAA-P8T1G
S-8337AAAA-P8T1G
Not For New Designs
Description:  IC REG CTRLR BOOST 8SON
Manufacturer:  ABLIC Inc
History Price: $0.69300
In Stock: 2300
S-8337AAAA-P8T1G vs S-8521F19MC-BPET2G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 6V
2.5V ~ 16V
Frequency - Switching
257.4kHz ~ 1.134MHz
300kHz
Duty Cycle (Max)
89%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Flat Lead
SC-74A, SOT-753
Supplier Device Package
8-SON (A) (2.9x2.8)
SOT-23-5