Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ ABLIC Inc S-8333CBAC-I8T1U
S-8333CBAC-I8T1U
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST
Manufacturer:
ABLIC Inc
Datasheet:
S-8333CBAC-I8T1U Datasheet
History Price: $0.91200
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-8333CBAC-I8T1U vs S-8540A15FN-IAAT2G
Part No
S-8333CBAC-I8T1U
S-8540A15FN-IAAT2G
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
ABLIC Inc
ABLIC Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 6V
2.5V ~ 10V
Frequency - Switching
280kHz ~ 1.08MHz
600kHz
Duty Cycle (Max)
88.5%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Flat Lead
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SNT-8A
8-MSOP