Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-812C54BPI-C5ITFG
S-812C54BPI-C5ITFG
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5.4V 75MA SNT6A
Manufacturer:
ABLIC Inc
Datasheet:
S-812C54BPI-C5ITFG Datasheet
History Price: Obsolete
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-812C54BPI-C5ITFG vs S-875039CUP-ACDT2U
Part No
S-812C54BPI-C5ITFG
S-875039CUP-ACDT2U
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-812C
S-87x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
24V
Voltage - Output (Min/Fixed)
5.4V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.25V @ 10mA
0.4V @ 30mA
Current - Output
75mA
30mA
Current - Quiescent (Iq)
500 nA
8 μA
Current - Supply (Max)
2.5 μA
-
PSRR
-
-
Control Features
Enable
Voltage Detection
Protection Features
Short Circuit
Short Circuit, Shutdown
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
SOT-89-5/6
Supplier Device Package
SNT-6A
SOT-89-5