S-812C20BMC-C4AT2G
S-812C20BMC-C4AT2G
Not For New Designs
Description:  IC REG LINEAR 2V 30MA SOT23-5
Manufacturer:  ABLIC Inc
History Price: $0.52050
In Stock: 24200
S-812C20BMC-C4AT2G vs S-875271CUP-AHAT2U
Manufacturer
Series
S-812C
S-87x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
24V
Voltage - Output (Min/Fixed)
2V
5.2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.95V @ 10mA
0.4V @ 30mA
Current - Output
30mA
30mA
Current - Quiescent (Iq)
500 nA
8 μA
Current - Supply (Max)
1.6 μA
-
PSRR
-
-
Control Features
Enable
Voltage Detection
Protection Features
Short Circuit
Short Circuit, Shutdown
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SOT-89-5/6
Supplier Device Package
SOT-23-5
SOT-89-5