S-812C20AUA-C2AT2U
S-812C20AUA-C2AT2U
Active
Description:  IC REG LINEAR 2V 30MA SOT89-3
Manufacturer:  ABLIC Inc
History Price: $0.55173
In Stock: 4870
S-812C20AUA-C2AT2U vs S-875045AUP-AAAT2U
Manufacturer
Series
S-812C
S-87x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
24V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.95V @ 10mA
0.4V @ 30mA
Current - Output
30mA
30mA
Current - Quiescent (Iq)
500 nA
8 μA
Current - Supply (Max)
1.6 μA
-
PSRR
-
-
Control Features
-
Voltage Detection
Protection Features
-
Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SOT-89-5/6
Supplier Device Package
SOT-89-3
SOT-89-5