S-80957CNPF-G9TTFU
S-80957CNPF-G9TTFU
Active
Description:  IC SUPERVISOR 1 CHANNEL SNT-4A
Manufacturer:  ABLIC Inc
History Price: $0.40350
In Stock: 37900
S-80957CNPF-G9TTFU vs S-80959CLMC-G7VT2G
Manufacturer
Series
S-809xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.7V
5.9V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
20ms Minimum
18ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
SC-74A, SOT-753
Supplier Device Package
SNT-4A
SOT-23-5