Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-80829CLUA-B6OT2U
S-80829CLUA-B6OT2U
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT89-3
Manufacturer:
ABLIC Inc
Datasheet:
S-80829CLUA-B6OT2U Datasheet
History Price: $0.41340
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-80829CLUA-B6OT2U vs S-80960CNPF-G9WTFG
Part No
S-80829CLUA-B6OT2U
S-80960CNPF-G9WTFG
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-808xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
2.9V
6V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
4-SMD, Flat Leads
Supplier Device Package
SOT-89-3
SNT-4A