S-80829CLUA-B6OT2U
S-80829CLUA-B6OT2U
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT89-3
Manufacturer:  ABLIC Inc
History Price: $0.41340
In Stock: 700
S-80829CLUA-B6OT2U vs S-80959CNPF-G9VTFU
Manufacturer
Series
S-808xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
2.9V
5.9V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
4-SMD, Flat Leads
Supplier Device Package
SOT-89-3
SNT-4A