Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-80815CNY-Z2-U
S-80815CNY-Z2-U
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL TO92-3
Manufacturer:
ABLIC Inc
Datasheet:
S-80815CNY-Z2-U Datasheet
History Price: $0.30740
In Stock: 8500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-80815CNY-Z2-U vs S-80960CNPF-G9WTFU
Part No
S-80815CNY-Z2-U
S-80960CNPF-G9WTFU
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-808xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
1.5V
6V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
4-SMD, Flat Leads
Supplier Device Package
TO-92-3
SNT-4A